Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 3062744

Description
DIN Rail Terminal Blocks PTTB 4-L 1000V
Datasheet
Description
DIN Rail Terminal Blocks PTTB 4-L 1000V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3062744 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3062744
DIN Rail Terminal Blocks 3062744
DIN Rail Terminal Blocks PTTB 4-L 1000V

DIN Rail Terminal Blocks PTTB 4-L 1000V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3062744
Product Name DIN Rail Terminal Blocks
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Push-In
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15234 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.171 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers