PHOENIX CONTACT USA Terminal Blocks - Specialized 3061839

Description
TERM BLK PLUG 4POS 8.2MM BLUE
Request a Quote Datasheet
Description
TERM BLK PLUG 4POS 8.2MM BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-8027-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-8027-ND
Terminal Blocks - Specialized 277-8027-ND
TERM BLK PLUG 4POS 8.2MM BLUE

TERM BLK PLUG 4POS 8.2MM BLUE

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3061839
DIN Rail Terminal Blocks 3061839
DIN Rail Terminal Blocks PT 6-QUATTRO/2P BU

DIN Rail Terminal Blocks PT 6-QUATTRO/2P BU

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8027-ND 3061839
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data