PHOENIX CONTACT USA Terminal Blocks - Specialized 3061826

Description
TERM BLK PLUG 4POS 8.2MM GRAY
Request a Quote Datasheet
Description
TERM BLK PLUG 4POS 8.2MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-8006-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-8006-ND
Terminal Blocks - Specialized 277-8006-ND
TERM BLK PLUG 4POS 8.2MM GRAY

TERM BLK PLUG 4POS 8.2MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3061826 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3061826
DIN Rail Terminal Blocks 3061826
DIN Rail Terminal Blocks PT 6-QUATTRO/2P

DIN Rail Terminal Blocks PT 6-QUATTRO/2P

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8006-ND 3061826
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 5 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6798 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Through terminal block - 2001-1301/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details