Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Type: Plug, Female Sockets
Termination Style: Screwless - Push-In Spring
Current - IEC: 41A
Voltage - IEC: 1 kV
Current - UL: 40 A
Voltage - UL: 600 V
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets |
| Product Type | IC Headers |