PHOENIX CONTACT USA Terminal Blocks - Specialized 3058143

Description
TERM BLK NEMA 2POS 13.0MM GRAY
Request a Quote Datasheet
Description
TERM BLK NEMA 2POS 13.0MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-4003-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-4003-ND
Terminal Blocks - Specialized 277-4003-ND
TERM BLK NEMA 2POS 13.0MM GRAY

TERM BLK NEMA 2POS 13.0MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3058143 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3058143
DIN Rail Terminal Blocks 3058143
DIN Rail Terminal Blocks RSC 5

DIN Rail Terminal Blocks RSC 5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-4003-ND 3058143
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Bolt
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 26 AWG 26 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers