PHOENIX CONTACT USA Terminal Blocks - Specialized 3058062

Description
TERM BLK NEMA 2POS 13.0MM GRAY
Request a Quote Datasheet
Description
TERM BLK NEMA 2POS 13.0MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15186-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15186-ND
Terminal Blocks - Specialized 277-15186-ND
TERM BLK NEMA 2POS 13.0MM GRAY

TERM BLK NEMA 2POS 13.0MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3058062 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3058062
DIN Rail Terminal Blocks 3058062
DIN Rail Terminal Blocks RBO 5-F

DIN Rail Terminal Blocks RBO 5-F

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15186-ND 3058062
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Bolt and Nut Bolt
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 26 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.215 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Actuator terminal block - 2000-5310/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details