TERM BLOCK PLUG 1POS STR
DIN Rail Terminal Blocks QP 1.5/1-L
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2013986 | 277-3925-ND | 3051014 |
| Product Name | Standard Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | DIN Rail Terminal Blocks |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Contacts Pitch | 5.20 mm (0.20 inches) | 5.20 mm (0.20 inches) | |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Insulation Displacement | Quick | |
| Features | Terminal Plug; Interlocking (Side) |