Keystone Electronics Corp. Terminals - Screw Connectors 7689-6

Description
TERM SCREW M3 4 PIN PCB RA
Request a Quote
Description
TERM SCREW M3 4 PIN PCB RA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 36-7689-6-ND is a screw connector terminal designed for easy mounting and versatility in various applications. It features a stable, no-rock design with an anti-rotational feature, ensuring reliable connections. The terminal accommodates 14-22 AWG solid or stranded wire, as well as crimp-type terminals or lugs, making it suitable for high-density packaging. It is designed for PC board testing with easy accessibility and includes a binding screw positioned above board level to prevent wicking during wave soldering. The terminal is available in configurations with screws either supplied unassembled or installed and captivated. Rated for 15 Amps, the terminal is constructed from .80 brass with a matte tin plate finish, while the screws are made of brass with a nickel plate.

Datasheet Summary
Powered by GS/AI

The 36-7689-6-ND is a screw connector terminal designed for easy mounting and versatility in various applications. It features a stable, no-rock design with an anti-rotational feature, ensuring reliable connections. The terminal accommodates 14-22 AWG solid or stranded wire, as well as crimp-type terminals or lugs, making it suitable for high-density packaging. It is designed for PC board testing with easy accessibility and includes a binding screw positioned above board level to prevent wicking during wave soldering. The terminal is available in configurations with screws either supplied unassembled or installed and captivated. Rated for 15 Amps, the terminal is constructed from .80 brass with a matte tin plate finish, while the screws are made of brass with a nickel plate.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Screw Connectors - 36-7689-6-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Screw Connectors
36-7689-6-ND
Terminals - Screw Connectors 36-7689-6-ND
TERM SCREW M3 4 PIN PCB RA

TERM SCREW M3 4 PIN PCB RA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 36-7689-6-ND
Product Name Terminals - Screw Connectors
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444290 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7762-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.153 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details