PHOENIX CONTACT USA DIN Rail Terminal Blocks 3049563

Description
DIN Rail Terminal Blocks HV M10/2 M10 BOLT 32mm 2-POLE
Datasheet
Description
DIN Rail Terminal Blocks HV M10/2 M10 BOLT 32mm 2-POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3049563 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3049563
DIN Rail Terminal Blocks 3049563
DIN Rail Terminal Blocks HV M10/2 M10 BOLT 32mm 2-POLE

DIN Rail Terminal Blocks HV M10/2 M10 BOLT 32mm 2-POLE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3049563
Product Name DIN Rail Terminal Blocks
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Bolt
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MTSXX098 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2002-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers