PHOENIX CONTACT USA Terminal Blocks - Specialized 3049547

Description
TERM BLK POST DUAL 2POS 16.0MM
Request a Quote Datasheet
Description
TERM BLK POST DUAL 2POS 16.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15175-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15175-ND
Terminal Blocks - Specialized 277-15175-ND
TERM BLK POST DUAL 2POS 16.0MM

TERM BLK POST DUAL 2POS 16.0MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 3049547 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3049547
DIN Rail Terminal Blocks 3049547
DIN Rail Terminal Blocks HV M6/2 M6 BOLT 16mm 2-POLE

DIN Rail Terminal Blocks HV M6/2 M6 BOLT 16mm 2-POLE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15175-ND 3049547
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Stud Bolt
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 2 to 14 AWG 14 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.068 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-488 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers