PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3048603

Description
CONN TERM BLK DISCONNECT 6-18AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 6-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3548-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3548-ND
Terminal Blocks - Din Rail, Channel 277-3548-ND
CONN TERM BLK DISCONNECT 6-18AWG

CONN TERM BLK DISCONNECT 6-18AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3048603 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3048603
DIN Rail Terminal Blocks 3048603
DIN Rail Terminal Blocks UK 10,3-CC HESIN3POL

DIN Rail Terminal Blocks UK 10,3-CC HESIN3POL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-3548-ND 3048603
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to 18 AWG 16 to 4 AWG
International 1.50 to 25.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.203 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Ground terminal block - 2002-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers