CONN TERM BLK DISCONNECT 3-18AWG
DIN Rail Terminal Blocks UK 10.3-HESI N 10.3X38MM INSERT
The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several disconnect levers can be coupled by means of the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator.
Features
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3237-ND | 3048386 | 70169644 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Fuse Terminal Block, with Foot Mounting |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C) |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Fuse Holder or Fuse Block |
| North American | 3 to 18 AWG | 16 to 4 AWG | 4 to 16 AWG |
| International | 1.50 to 25.00 mm2 |