CONN TERM BLK DISCONNECT 8-24AWG
DIN Rail Terminal Blocks UT6HESILED24(6.3X32)
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3279-ND | 3046414 | 70169827 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | FUSE TERMINAL BLOCK FOR 6.3X32MM CATRIDGE FUSE INSERT W LIGHT INDICATOR FOR 12-3 |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Features | Diode | ||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | UL Recognized Component Mark (US and Canadian) |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Fuse Holder or Fuse Block |
| North American | 8 to 24 AWG | 24 to 8 AWG | 8 to 24 AWG |