The CVFXX0R3 is a pluggable terminal block with 2 to 12 poles, designed for secure wire connections in industrial and control applications. It features a 7.5 mm pitch, right-side stackable configuration, and accommodates wire sizes from 0.05 to 2.5 mm² (30 to 12 AWG). Rated for 300 V and 15 A, it operates from -40°C to +105°C with a contact resistance under 15 mΩ and insulation resistance over 1 GΩ. The terminal block uses M3 screws with a recommended tightening torque of 0.5 Nm, and a stripping length of 7.5 mm. The housing is made of PA polyamide in green, with nickel-plated copper alloy screws and tin-plated copper alloy spring contacts. It meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CVFXX0R3 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Stackable |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Plug |
| # of Contacts | 2 to 12 |