PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3046173

Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-16882-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-16882-ND
Terminal Blocks - Din Rail, Channel 277-16882-ND
CONN TERM BLK DISCONN 10-26AWG

CONN TERM BLK DISCONN 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3046173 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3046173
DIN Rail Terminal Blocks 3046173
DIN Rail Terminal Blocks UT 4-MT-P/P-EX 26-10AWG 250V 16A

DIN Rail Terminal Blocks UT 4-MT-P/P-EX 26-10AWG 250V 16A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16882-ND 3046173
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 26 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2002-6306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers