PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3046147

Description
CONN TERM BLK DISCONNECT 8-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-11705-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-11705-ND
Terminal Blocks - Din Rail, Channel 277-11705-ND
CONN TERM BLK DISCONNECT 8-24AWG

CONN TERM BLK DISCONNECT 8-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3046147 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3046147
DIN Rail Terminal Blocks 3046147
DIN Rail Terminal Blocks UT 6-MTL P/P

DIN Rail Terminal Blocks UT 6-MTL P/P

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11705-ND 3046147
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 24 AWG 8 to ? AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5626 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminals - 2850.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details