PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3046145

Description
CONN TERM BLK DISCONNECT 8-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-11703-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-11703-ND
Terminal Blocks - Din Rail, Channel 277-11703-ND
CONN TERM BLK DISCONNECT 8-24AWG

CONN TERM BLK DISCONNECT 8-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3046145 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3046145
DIN Rail Terminal Blocks 3046145
DIN Rail Terminal Blocks UT 6-MTL

DIN Rail Terminal Blocks UT 6-MTL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11703-ND 3046145
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 24 AWG 8 to ? AWG
International 0.20 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details