CONN TERM BLK DISCONN 10-26AWG
DIN Rail Terminal Blocks UT 4-MT-EX 26-10AWG 500V 16A
DIN Rail Terminal Blocks UT 4-MT-EX 26-10AWG 500V 16A
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-12457-ND | 8580371 | 3046141 | 629-3046141 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks UT 4-MT-EX 26-10AWG 500V 16A |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Disconnect | |
| North American | 10 to 26 AWG | 10 AWG | 26 to 10 AWG | 10 to 26 AWG |