PHOENIX CONTACT USA Terminal Blocks - Specialized 3045606

Description
TERM BLK PLUG 2POS 6.2MM GRN YLW
Request a Quote Datasheet
Description
TERM BLK PLUG 2POS 6.2MM GRN YLW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-3895-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-3895-ND
Terminal Blocks - Specialized 277-3895-ND
TERM BLK PLUG 2POS 6.2MM GRN YLW

TERM BLK PLUG 2POS 6.2MM GRN YLW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3045606 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3045606
DIN Rail Terminal Blocks 3045606
DIN Rail Terminal Blocks UT 4/1P-PE

DIN Rail Terminal Blocks UT 4/1P-PE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-3895-ND 3045606
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 9D.01 - High current terminal blocks - 9D0152500111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-2-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details