CONN TERM BLK FEED THRU 12-26AWG
FEED-THROUGH TERMINAL BLOCK, UT 2,5 RD ROHS COMPLIANT: YES
DIN Rail Terminal Blocks UT 2.5 RD FEEDTHRU TERM BLOCK
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features:
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8043162 | 277-3338-ND | 47AK4140 | 3045062 | 70170158 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Feed-Through Terminal Block, Ut 2,5 Rd Rohs Compliant Phoenix Contact | DIN Rail Terminal Blocks | TERMINAL BLOCK, 2-CONDUCTOR MODULAR TERMINALS (Red) |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | ||
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark | |
| North American | 12 AWG | 12 to 26 AWG | 26 to 12 AWG | ||
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |