PHOENIX CONTACT USA Terminal Blocks - Specialized 3045033

Description
TERM BLK PLUG 2POS 5.2MM GRN YLW
Request a Quote Datasheet
Description
TERM BLK PLUG 2POS 5.2MM GRN YLW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-3783-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-3783-ND
Terminal Blocks - Specialized 277-3783-ND
TERM BLK PLUG 2POS 5.2MM GRN YLW

TERM BLK PLUG 2POS 5.2MM GRN YLW

Buy Now Datasheet
DIN Rail Terminal Blocks - 7768028 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7768028
DIN Rail Terminal Blocks 7768028
Phoenix Contact 3045033

Phoenix Contact 3045033

Supplier's Site
DIN Rail Terminal Blocks - 3045033 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3045033
DIN Rail Terminal Blocks 3045033
DIN Rail Terminal Blocks UT 2.5/1P-PE PLUGABLE TERM BLOCK

DIN Rail Terminal Blocks UT 2.5/1P-PE PLUGABLE TERM BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3783-ND 7768028 3045033
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Thru-Panel Power Blocks - OTB-330N-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover and SEMS Screws
Approvals UL Listing Mark; ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details