Phoenix Contact GmbH & Co. KG Fixed Terminal Blocks 3044915

Description
Fixed Terminal Blocks PT 4-WE/10
Datasheet
Description
Fixed Terminal Blocks PT 4-WE/10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 3044915 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
3044915
Fixed Terminal Blocks 3044915
Fixed Terminal Blocks PT 4-WE/10

Fixed Terminal Blocks PT 4-WE/10

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3044915
Product Name Fixed Terminal Blocks
Termination Options Push-In
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Contacts Pitch 5.20 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6787 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
TERM BLCK Multi-Rail MTD 1P 30A RED - 1492-HM2RE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers