CONN TERM BLK FEED THRU 10-26AWG
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication.
Features
TERMINAL BLOCK, UTTB 4, DOUBLE LEVEL; No. of Positions:4Positions
DIN Rail Terminal Blocks UTTB 4 6.2MM DBL LEVEL
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6523571 | 277-2042-ND | 70169831 | 70W1688 | 3044814 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK | Terminal Block, Uttb 4, Double Level; No. Of Positions Phoenix Contact | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Dual level | Single Feed Through; Dual level | DIN Rail Terminal Blocks | ||
| North American | 10 to 26 AWG | 10 to 26 AWG | 26 to 10 AWG | 26 to 10 AWG | |
| International | 0.14 to 6.00 mm2 |