PHOENIX CONTACT USA DIN Rail Terminal Blocks 3044665

Description
Phoenix Contact 3044665
Request a Quote Datasheet
Description
Phoenix Contact 3044665
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8043140 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8043140
DIN Rail Terminal Blocks 8043140
Phoenix Contact 3044665

Phoenix Contact 3044665

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3341-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3341-ND
Terminal Blocks - Din Rail, Channel 277-3341-ND
CONN TERM BLK GROUND 12-26AWG

CONN TERM BLK GROUND 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3044665 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3044665
DIN Rail Terminal Blocks 3044665
DIN Rail Terminal Blocks UTTB 2,5-PE DBL LEVEL 5.2MM

DIN Rail Terminal Blocks UTTB 2,5-PE DBL LEVEL 5.2MM

Buy Now Datasheet
No. Of Positions Phoenix Contact - 70W1687 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Positions Phoenix Contact
70W1687
No. Of Positions Phoenix Contact 70W1687
No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:2; Product Range:UTTB Series; Pitch Spacing:5.2mm RoHS Compliant: Yes

No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:2; Product Range:UTTB Series; Pitch Spacing:5.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK W EQUIPOTENTIAL GROUNDING CONTACT - 70169830 - Allied Electronics, Inc.
Fort Worth, TX, USA
DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK W EQUIPOTENTIAL GROUNDING CONTACT
70169830
DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK W EQUIPOTENTIAL GROUNDING CONTACT 70169830
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication.
Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8043140 277-3341-ND 3044665 70W1687 70169830
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks No. Of Positions Phoenix Contact DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK W EQUIPOTENTIAL GROUNDING CONTACT
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Dual Level Bridged DIN Rail Terminal Blocks Single Feed Through; Dual level; Ground Circuit Terminal
North American 12 to 26 AWG 26 to 12 AWG 26 to 12 AWG 12 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Fuse terminal block - 2002-2611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
2 suppliers
Terminal Blocks - 29.305 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details