PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3044380

Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3475-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3475-ND
Terminal Blocks - Din Rail, Channel 277-3475-ND
CONN TERM BLK GROUND 10-26AWG

CONN TERM BLK GROUND 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3044380 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3044380
DIN Rail Terminal Blocks 3044380
DIN Rail Terminal Blocks UT 4-TWIN-PE 6.2MM GRN/YLW

DIN Rail Terminal Blocks UT 4-TWIN-PE 6.2MM GRN/YLW

Buy Now Datasheet
DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK W EQUIPOTENTIAL GROUNDING CONTACT - 70170182 - Allied Electronics, Inc.
Fort Worth, TX, USA
DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK W EQUIPOTENTIAL GROUNDING CONTACT
70170182
DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK W EQUIPOTENTIAL GROUNDING CONTACT 70170182
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication.
Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3475-ND 3044380 70170182
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK W EQUIPOTENTIAL GROUNDING CONTACT
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Single Feed Through; Ground Circuit Terminal
North American 10 to 26 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7691-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details