PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3044225

Description
CONN TERM BLK FEED THR 1/0-14AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THR 1/0-14AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3266-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3266-ND
Terminal Blocks - Din Rail, Channel 277-3266-ND
CONN TERM BLK FEED THR 1/0-14AWG

CONN TERM BLK FEED THR 1/0-14AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 6246921 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6246921
DIN Rail Terminal Blocks 6246921
Phoenix Contact 3044225

Phoenix Contact 3044225

Supplier's Site
DIN Rail Terminal Blocks - 3044225 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3044225
DIN Rail Terminal Blocks 3044225
DIN Rail Terminal Blocks UT 35 FEEDTHRU TERM BLK

DIN Rail Terminal Blocks UT 35 FEEDTHRU TERM BLK

Buy Now Datasheet
modular terminal block, Screw Connection,Width: 16 mm (Gray) - 70170166 - Allied Electronics, Inc.
Fort Worth, TX, USA
modular terminal block, Screw Connection,Width: 16 mm (Gray)
70170166
modular terminal block, Screw Connection,Width: 16 mm (Gray) 70170166
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features: Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features:

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3266-ND 6246921 3044225 70170166
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks modular terminal block, Screw Connection,Width: 16 mm (Gray)
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to ? AWG 16 to 1 AWG
International 1.50 to 50.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-02D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2847.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details