2-Pos Screw Terminal Block, 65A, 1kV, DIN Rail, Grey Product overview: 3044160 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 65A, 1kV, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3044160 can be used for catalog matching and distributor lookup.
Terminal Block Connector 2 Position Feed Through Gray 6-20 AWG
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Screw
Current - IEC: 57 A
Voltage - IEC: 1000V
Current - UL: 65 A
Voltage - UL: 600V
Color: Gray
Package: Box
Material - Insulation: Polyamide (PA), Nylon
Terminal - Width: 10.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
CONN TERM BLK FEED THRU 6-20 AWG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-3044160 | 277-2030-ND | 3044160 | 10AK1660 | |
| Product Name | 65A 1kV Electronic Connector | Din Rail, Channel | Connectors, Interconnects Terminal Blocks Din Rail, Channel | Din Rail, Channel | 3044160 Phoenix Contact |
| Termination | Screw |