CONN TERM BLK GROUND 12-26AWG
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features
DIN Rail Terminal Blocks UT 2.5-PE GROUND TERM BLOCK
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-2031-ND | 6273743 | 70169578 | 3044092 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | GROUND TERMINAL BLOCK | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw |
| Approvals | RoHS Compliant | RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | Ground Circuit Terminal | DIN Rail Terminal Blocks | |
| North American | 12 to 26 AWG | 12 to 26 AWG | 26 to 12 AWG |