Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 3042858

Description
DIN Rail Terminal Blocks ST 4-QUATTRO/2P-PE
Datasheet
Description
DIN Rail Terminal Blocks ST 4-QUATTRO/2P-PE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3042858 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3042858
DIN Rail Terminal Blocks 3042858
DIN Rail Terminal Blocks ST 4-QUATTRO/2P-PE

DIN Rail Terminal Blocks ST 4-QUATTRO/2P-PE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3042858
Product Name DIN Rail Terminal Blocks
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6796 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details