PHOENIX CONTACT USA Terminal Blocks - Specialized 3041985

Description
TERM BLK PLUG 8POS 5.2MM GRAY
Request a Quote Datasheet
Description
TERM BLK PLUG 8POS 5.2MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15107-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15107-ND
Terminal Blocks - Specialized 277-15107-ND
TERM BLK PLUG 8POS 5.2MM GRAY

TERM BLK PLUG 8POS 5.2MM GRAY

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3041985
DIN Rail Terminal Blocks 3041985
DIN Rail Terminal Blocks ST 2.5-4L/1P

DIN Rail Terminal Blocks ST 2.5-4L/1P

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15107-ND 3041985
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 12 to 28 AWG 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Pluggable Terminal Blocks - CVFXX0R3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DIN Rail Terminal Blocks - 2475813 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 16 AWG
View Details
2 suppliers