PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3039942

Description
CONN TERM BLK DISCONN 12-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3962-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3962-ND
Terminal Blocks - Din Rail, Channel 277-3962-ND
CONN TERM BLK DISCONN 12-28AWG

CONN TERM BLK DISCONN 12-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3039942 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3039942
DIN Rail Terminal Blocks 3039942
DIN Rail Terminal Blocks STI 2.5-PE/L/TG

DIN Rail Terminal Blocks STI 2.5-PE/L/TG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-3962-ND 3039942
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 12 to 28 AWG 28 to 12 AWG
International 0.08 to 4.00 mm2
Voltage Rating 300 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIMXX0A2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers