PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3038765

Description
CONN TERM BLK DISCONN 10-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3399-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3399-ND
Terminal Blocks - Din Rail, Channel 277-3399-ND
CONN TERM BLK DISCONN 10-28AWG

CONN TERM BLK DISCONN 10-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8037546 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8037546
DIN Rail Terminal Blocks 8037546
Phoenix Contact 3038765

Phoenix Contact 3038765

Supplier's Site
DIN Rail Terminal Blocks - 3038765 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3038765
DIN Rail Terminal Blocks 3038765
DIN Rail Terminal Blocks ST 4-HESILED 24 (6 3

DIN Rail Terminal Blocks ST 4-HESILED 24 (6 3

Buy Now Datasheet
Fuse terminal block with light indicator for assembly on NS 35 - 70170032 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse terminal block with light indicator for assembly on NS 35
70170032
Fuse terminal block with light indicator for assembly on NS 35 70170032
Fuse terminal block with light indicator for assembly on NS 35

Fuse terminal block with light indicator for assembly on NS 35

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3399-ND 8037546 3038765 70170032
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Fuse terminal block with light indicator for assembly on NS 35
Termination Options Spring Clamp Spring Clamp; Spring clamp Spring Clamp; Spring Cage
Features Diode
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Fuse Holder or Fuse Block
North American 10 to 28 AWG 28 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details