CONN TERM BLK FEED THRU 14-26AWG
DIN Rail Terminal Blocks ST 1.5-TWIN OG
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 3037258-ND | 3037258 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Spring Clamp; Spring Cage |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |
| North American | 14 to 26 AWG | 28 to 16 AWG |