CONN TERM BLK DISCONN 10-28AWG
Plug-In Bridge for Cross-Connections in the Terminal Center, Red Color
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions
DIN Rail Terminal Blocks ST 4-FSI/C
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6483170 | 277-2055-ND | 70169145 | 94X3392 | 3036372 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Fuse; 10 AWG/kcmil (Max.) (Conductor Cross Section); Black; 1; 2; PA; Flat; 3; | Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Phoenix Contact | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp; Spring clamp | Spring Clamp | Spring Clamp | Spring Clamp; Spring Cage | |
| Approvals | RoHS Compliant | RoHS Compliant | UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-0 | |
| International | 0.08 to 6.00 mm2 | 0.08 to 6.00 mm2 | |||
| Terminal Block Type | Single Feed Through | Fuse Holder or Fuse Block | DIN Rail Terminal Blocks | ||
| North American | 10 to 28 AWG | 10 to 28 AWG | 28 to 10 AWG | 28 to 10 AWG |