PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3036233

Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-9550-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-9550-ND
Terminal Blocks - Din Rail, Channel 277-9550-ND
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3036233 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3036233
DIN Rail Terminal Blocks 3036233
DIN Rail Terminal Blocks ST 2.5 QUATTRO-DIO/L

DIN Rail Terminal Blocks ST 2.5 QUATTRO-DIO/L

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9550-ND 3036233
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Spring Clamp; Spring Cage
Features Diode
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 28 AWG 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0152500111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Blocks - 29.357 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2602 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers