CONN TERM BLK FEED THRU 12-28AWG
4 Levels, 7 Connections, 28 to 12 AWG, 600 V, Terminal-Block
DIN Rail Terminal Blocks ST 2.5-PE/3L
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3565-ND | 6273614 | 70169304 | 3036055 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Feed-Through; 4; 7; 28 to 12 AWG; 600 V; 20 A; 8 KV; PA; 10 mm | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Spring Clamp; Spring clamp | Spring Clamp | Spring Clamp; Spring Cage |
| Approvals | RoHS Compliant | RoHS Compliant | UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-0 |
| North American | 12 to 28 AWG | 12 to 28 AWG | 28 to 12 AWG | |
| International | 0.08 to 4.00 mm2 | |||
| Voltage Rating | 600 volts | 800 volts | 800 volts |