PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3035697

Description
CONN TERM BLK FEED THRU 8-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-7957-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-7957-ND
Terminal Blocks - Din Rail, Channel 277-7957-ND
CONN TERM BLK FEED THRU 8-20 AWG

CONN TERM BLK FEED THRU 8-20 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3035697
DIN Rail Terminal Blocks 3035697
DIN Rail Terminal Blocks PTME 6-DIO/L-R HV

DIN Rail Terminal Blocks PTME 6-DIO/L-R HV

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-7957-ND 3035697
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Push-In
Features Diode
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 20 AWG 20 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.064 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Actuator terminal block - 2000-5310/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details