PHOENIX CONTACT USA Standard Terminal Blocks 3035344

Description
Phoenix Contact 3035344 Earth Block
Request a Quote Datasheet
Description
Phoenix Contact 3035344 Earth Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 2163441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2163441
Standard Terminal Blocks 2163441
Phoenix Contact 3035344 Earth Block

Phoenix Contact 3035344 Earth Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-15074-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15074-ND
Terminal Blocks - Din Rail, Channel 277-15074-ND
CONN TERM BLK GROUND 4-16 AWG

CONN TERM BLK GROUND 4-16 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3035344 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3035344
DIN Rail Terminal Blocks 3035344
DIN Rail Terminal Blocks ST 16-TWIN-PE

DIN Rail Terminal Blocks ST 16-TWIN-PE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2163441 277-15074-ND 3035344
Product Name Standard Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Body Material Polyamide
North American 4 to 24 AWG 4 to 16 AWG 24 to 4 AWG
Termination Options Spring Clamp Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Terminal Blocks - Wire to Board - 1-1546073-5-ND - DigiKey
Specs
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Contact elements - Contact element EF - (N) - EF033.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2220.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details