PHOENIX CONTACT USA Terminal Blocks - Specialized 3032088

Description
TERM BLK BUS BAR 2POS 6.2MM BLUE
Request a Quote Datasheet
Description
TERM BLK BUS BAR 2POS 6.2MM BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-9542-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-9542-ND
Terminal Blocks - Specialized 277-9542-ND
TERM BLK BUS BAR 2POS 6.2MM BLUE

TERM BLK BUS BAR 2POS 6.2MM BLUE

Buy Now Datasheet
DIN Rail Terminal Blocks - 3032088 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3032088
DIN Rail Terminal Blocks 3032088
DIN Rail Terminal Blocks UKN 5 BU

DIN Rail Terminal Blocks UKN 5 BU

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9542-ND 3032088
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Special, Hybrid
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 24 AWG 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0D1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers