PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3031555

Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3972-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3972-ND
Terminal Blocks - Din Rail, Channel 277-3972-ND
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 7768172 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7768172
DIN Rail Terminal Blocks 7768172
Phoenix Contact 3031555

Phoenix Contact 3031555

Supplier's Site
DIN Rail Terminal Blocks - 3031555 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3031555
DIN Rail Terminal Blocks 3031555
DIN Rail Terminal Blocks STTB 2.5-DIO/O-U

DIN Rail Terminal Blocks STTB 2.5-DIO/O-U

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3972-ND 7768172 3031555
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Spring Clamp; Spring clamp Spring Clamp; Spring Cage
Features Diode
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Dual Level Bridged DIN Rail Terminal Blocks
North American 12 to 28 AWG 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details