CONN TERM BLK GROUND 8-24 AWG
DIN Rail Terminal Blocks ST 6 PE
DIN Rail Terminal Blocks ST 6 PE
Spring cage terminal blocks are gaining attention because of their top-entry, speed of termination and push-in bridging systems. The wiring technician has a view of the connection points and the wire ducts can be positioned very close to the rail assemblies. If the screw clamp is not torqued with a power screwdriver, the spring cage is about 10-15% faster. A push-in style jumper is typical and if a dual channel design is chosen, you have a very flexible system to handle chain and multi-position bridging. This results in a lower installed cost.
| RS Components, Ltd. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 4580881 | 277-3325-ND | 629-3031500 | 3031500 | 70169262 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks ST 6 PE | DIN Rail Terminal Blocks | Spring Cage Ground Terminal Block, AWG:20-8, Yellow-Green |
| Termination Options | Spring Clamp; Spring clamp | Spring Clamp | Spring Clamp; Spring Cage | Spring Clamp | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | UL Recognized Component Mark (US and Canadian); VDE Component Mark | |
| Terminal Block Type | Single Feed Through | Ground, Earth | DIN Rail Terminal Blocks | Ground Circuit Terminal | |
| North American | 8 to 24 AWG | 8 to 24 AWG | 24 to 8 AWG | 8 to 24 AWG | |
| International | 0.20 to 10.00 mm2 |