CONN TERM BLK FEED THRU 14-26AWG
DIN Rail Terminal Blocks ST 1.5 QUATTRO
TERMINAL BLOCK, ST 1,5-QUATTRO ROHS COMPLIANT: YES
Modular Terminal Block, Gray Color, PA Insulation Material
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6482969 | 277-3384-ND | 3031186 | 90AJ7697 | 70169223 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, St 1,5-Quattro Rohs Compliant Phoenix Contact | Terminal Block; 28 AWG/kcmil (Min.) (Conductor Cross Section); Gray; 1; 2; PA |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | |
| Termination Options | Spring Clamp | Spring Clamp; Spring Cage | Spring Clamp | ||
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Modular | ||
| North American | 14 to 26 AWG | 28 to 16 AWG | 16 to 28 AWG | ||
| International | 0.08 to 1.50 mm2 |