PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3031047

Description
CONN TERM BLK ISOLATED 10-24 AWG
Request a Quote Datasheet
Description
CONN TERM BLK ISOLATED 10-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3656-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3656-ND
Terminal Blocks - Din Rail, Channel 277-3656-ND
CONN TERM BLK ISOLATED 10-24 AWG

CONN TERM BLK ISOLATED 10-24 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8040208 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8040208
DIN Rail Terminal Blocks 8040208
Phoenix Contact 3031047

Phoenix Contact 3031047

Supplier's Site
DIN Rail Terminal Blocks - 3031047 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3031047
DIN Rail Terminal Blocks 3031047
DIN Rail Terminal Blocks ZPV 1.5/2.5 (8/1)

DIN Rail Terminal Blocks ZPV 1.5/2.5 (8/1)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3656-ND 8040208 3031047
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level DIN Rail Terminal Blocks
North American 10 to 24 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers