PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3026780

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-9534-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-9534-ND
Terminal Blocks - Din Rail, Channel 277-9534-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3026780
DIN Rail Terminal Blocks 3026780
DIN Rail Terminal Blocks UK 2 5 N OG

DIN Rail Terminal Blocks UK 2 5 N OG

Buy Now Datasheet
UK 2.5 N Orange IEC Screw Clamp Terminal Block - 30-12 AWG - 70169349 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 2.5 N Orange IEC Screw Clamp Terminal Block - 30-12 AWG
70169349
UK 2.5 N Orange IEC Screw Clamp Terminal Block - 30-12 AWG 70169349
Universal Terminal Block, 24 to 12 AWG Wire, 5.2 mm W, Screw Connection, Orange Color Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance. UK Modular Terminal Blocks - UK 2.5 N Yellow IEC universal terminal block with screww connection that accomodate AWG 30-12. Features: Anti-Screw Back Design Universal Mounting Color: Yellow

Universal Terminal Block, 24 to 12 AWG Wire, 5.2 mm W, Screw Connection, Orange Color

Overview:


Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.

UK Modular Terminal Blocks - UK 2.5 N Yellow IEC universal terminal block with screww connection that accomodate AWG 30-12.


Features:

  • Anti-Screw Back Design
  • Universal Mounting
  • Color: Yellow
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-9534-ND 3026780 70169349
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks UK 2.5 N Orange IEC Screw Clamp Terminal Block - 30-12 AWG
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 30 AWG 24 to 12 AWG 12 to 24 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Strip Insulator, 10 position - 4405 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details