PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3025150

Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3765-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3765-ND
Terminal Blocks - Din Rail, Channel 277-3765-ND
CONN TERM BLK FEED THRU 14-30AWG

CONN TERM BLK FEED THRU 14-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3025150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3025150
DIN Rail Terminal Blocks 3025150
DIN Rail Terminal Blocks MT 1 5-QUATTRO BU

DIN Rail Terminal Blocks MT 1 5-QUATTRO BU

Buy Now Datasheet
Terminal Block; 2; 4; 30-14; 400; 16 A;4 kV; M 2; 0.22 Nm (Min.); PA; Screw - 70169169 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 2; 4; 30-14; 400; 16 A;4 kV; M 2; 0.22 Nm (Min.); PA; Screw
70169169
Terminal Block; 2; 4; 30-14; 400; 16 A;4 kV; M 2; 0.22 Nm (Min.); PA; Screw 70169169
Fuse Terminal, Black Color, PA Insulation material, IEC⁄ DIN VDE Standard PA insulating material Screw connection Modular terminal block with screw connection.

Fuse Terminal, Black Color, PA Insulation material, IEC⁄ DIN VDE Standard

  • PA insulating material
  • Screw connection
    Modular terminal block with screw connection.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3765-ND 3025150 70169169
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block; 2; 4; 30-14; 400; 16 A;4 kV; M 2; 0.22 Nm (Min.); PA; Screw
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0 UL Listing Mark
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Dual level; Modular
North American 14 to 30 AWG 26 to 16 AWG 16 to 26 AWG
International 0.14 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2216.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Ground terminal block - 2002-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers