PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3024478

Description
CONN TERM BLK DISCONN 12-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-16872-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-16872-ND
Terminal Blocks - Din Rail, Channel 277-16872-ND
CONN TERM BLK DISCONN 12-24AWG

CONN TERM BLK DISCONN 12-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8856432 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8856432
DIN Rail Terminal Blocks 8856432
Phoenix Contact 3024478

Phoenix Contact 3024478

Supplier's Site
DIN Rail Terminal Blocks - 3024478 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3024478
DIN Rail Terminal Blocks 3024478
DIN Rail Terminal Blocks UDMTKB 5-P/P

DIN Rail Terminal Blocks UDMTKB 5-P/P

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-16872-ND 8856432 3024478
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Dual level DIN Rail Terminal Blocks
North American 12 to 24 AWG 12 AWG 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details
Single Row and Tri-Barrier Blocks - HD-834-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details