CONN TERM BLK FEED THRU 14-30AWG
DIN Rail Terminal Blocks DLK 2 5-PE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3459-ND | 3011041 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| North American | 14 to 30 AWG | 24 to 12 AWG |
| International | 0.20 to 4.00 mm2 |