PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3004265

Description
CONN TERM BLK DISCONNECT 8-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1561-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1561-ND
Terminal Blocks - Din Rail, Channel 277-1561-ND
CONN TERM BLK DISCONNECT 8-26AWG

CONN TERM BLK DISCONNECT 8-26AWG

Buy Now Datasheet
Terminal Block, Fuse; 1; 2; 26-8; 600; 25 A; 6 kV; M4; 1.2 Nm; Cartridge; PA - 70169136 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Fuse; 1; 2; 26-8; 600; 25 A; 6 kV; M4; 1.2 Nm; Cartridge; PA
70169136
Terminal Block, Fuse; 1; 2; 26-8; 600; 25 A; 6 kV; M4; 1.2 Nm; Cartridge; PA 70169136
Cover Kit Type, Gray Color of Kit, 2.2 mm Width of Kit The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several disconnect levers can be coupled by means of the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator. Features Hinged Disconnect Lever Blown Fuse Indicator Specifications Fuse Size: UK5 — 5 × 20, 5 × 25, 5 × 30 mm Fuse Size: UK6.3 — 6.3 × 32 mm (1⁄4" × 11⁄4") Fuse Size: UK10 — 10.3 × 38 mm Fuse Size: UKK5 — 5 × 20, 6.3 × 32 mm

Cover Kit Type, Gray Color of Kit, 2.2 mm Width of Kit
The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several disconnect levers can be coupled by means of the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator.
Features

  • Hinged Disconnect Lever
  • Blown Fuse Indicator Specifications
  • Fuse Size: UK5 — 5 × 20, 5 × 25, 5 × 30 mm
  • Fuse Size: UK6.3 — 6.3 × 32 mm (1⁄4" × 11⁄4")
  • Fuse Size: UK10 — 10.3 × 38 mm
  • Fuse Size: UKK5 — 5 × 20, 6.3 × 32 mm
Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3004265
DIN Rail Terminal Blocks 3004265
DIN Rail Terminal Blocks 10.2mm 15-30V

DIN Rail Terminal Blocks 10.2mm 15-30V

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1561-ND 70169136 3004265
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Fuse; 1; 2; 26-8; 600; 25 A; 6 kV; M4; 1.2 Nm; Cartridge; PA DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Features Diode
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through Fuse Holder or Fuse Block DIN Rail Terminal Blocks
North American 8 to 26 AWG 6 to 20 AWG 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1-1326031-0 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Turret Term Board - 15236 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details