RS Components, Ltd. 769917

Description
Lever-action carrier accepts 20x5mm and 25x5mm fuses Number of Levels = Double Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3/10A Voltage Rating = 630 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat
Request a Quote
Description
Lever-action carrier accepts 20x5mm and 25x5mm fuses Number of Levels = Double Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3/10A Voltage Rating = 630 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 769917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lever-action carrier accepts 20x5mm and 25x5mm fuses Number of Levels = Double Wire Size = 14 (with ferrule) AWG, 12 AWG Cable CSA = 4 (stranded) mm², 6 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3/10A Voltage Rating = 630 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat

Lever-action carrier accepts 20x5mm and 25x5mm fuses
Number of Levels = Double
Wire Size = 14 (with ferrule) AWG, 12 AWG
Cable CSA = 4 (stranded) mm², 6 (solid) mm²
Colour = Grey
Pitch = 8mm
Fuse Size = 5 x 20 mm, 5 x 25 mm
Current Rating = 6.3/10A
Voltage Rating = 630 V
Termination Method = Screw Clamp
Rail Type Compatibility = G, Top Hat

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 769917
Unlock Full Specs
to access all available technical data

Similar Products

 - 467400 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467416 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6663225 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 424822 - RS Components, Ltd.
RS Components, Ltd.
View Details