CONN TERM BLK GROUND 6-24 AWG
Ground Terminal Block, Green-Yellow Color, 24-6 AWG Wire Size
TERMINAL BLOCK, DIN, 2 CONTACT, 20-6AWG; No. of Positions:2Positions
DIN Rail Terminal Blocks 10.2mm UNIV. GRND.
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1500-ND | 70169334 | 35M1040 | 3003923 |
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal Block 24-6 AWG Screw Connection 0.5-10 mm 10.2 mm W Green-Yellow | Terminal Block, Din, 2 Contact, 20-6Awg; No. Of Positions Phoenix Contact | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | Ground Circuit Terminal | DIN Rail Terminal Blocks | |
| North American | 6 to 24 AWG | 6 to 24 AWG | 20 to 6 AWG | 20 to 6 AWG |
| International | 0.50 to 16.00 mm2 |